EN
  • EN
  • DE

FAGB1313FE19TR

Part No FAGB1313FE19TR
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984100-FAGB1313FE19TR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAGB1313FE19TR CAD Model

Description

FAGB1313FE19TR - STMicroelectronics

The FAGB1313FE19TR is a cutting-edge semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is part of STMicroelectronics' extensive portfolio of integrated circuits designed to cater to a wide array of applications, from industrial to consumer electronics.

This particular device is a high-performance, application-specific integrated circuit (ASIC) that is engineered to deliver exceptional reliability and efficiency. It is commonly used in sophisticated electronic systems that require precise control and high-speed data processing capabilities.

The FAGB1313FE19TR is manufactured using advanced silicon technology that ensures low power consumption while maintaining high-speed operation. This makes it an ideal solution for portable and battery-powered devices where energy efficiency is crucial. The compact form factor of the component also allows for its integration into space-constrained designs, enabling product developers to minimize the size of their electronic systems without compromising performance.

One of the key features of the FAGB1313FE19TR is its robustness in harsh environments. It is designed to withstand extreme temperatures and resist electrical disturbances, making it suitable for industrial applications where reliability is paramount. Additionally, the device offers excellent electromagnetic compatibility (EMC), which minimizes interference with other electronic systems and ensures stable operation in complex electronic environments.

The device is available in a surface-mount package, which facilitates easy assembly and soldering onto printed circuit boards (PCBs). The FAGB1313FE19TR comes in tape and reel packaging, designated by the TR suffix, which is optimized for automated manufacturing processes, ensuring a streamlined and cost-effective assembly line.

STMicroelectronics provides comprehensive technical support for the FAGB1313FE19TR, including detailed datasheets, application notes, and design resources. This support helps designers and engineers to fully leverage the capabilities of the ASIC in their projects, reducing development time and accelerating time-to-market for their products.

In summary, the FAGB1313FE19TR from STMicroelectronics represents a state-of-the-art solution for a variety of electronic applications that demand high performance, energy efficiency, and reliability. With its advanced technology, robust design, and support from a leading semiconductor manufacturer, this product is set to be a key component in the next generation of electronic devices.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess