EN
  • EN
  • DE

FERD40M45CT

Part No FERD40M45CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 45V 20A TO220AB / Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 20A Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 650 µA @ 45 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names FERD40M45CT-ND,497-14548-5,-497-14548-5
Standard Package 50
Win Source Part Number 1005162-FERD40M45CT
Ultra Librarian 3D Model Ultra Librarian FERD40M45CT CAD Model

Description

The FERD40M45CT from STMicroelectronics is a state-of-the-art dual rectifier that's designed to offer efficient power conversion with minimal losses. This component is part of the Field Effect Rectifier Diode (FERD) family, which is known for high efficiency and improved thermal performance compared to traditional diodes.

Key Features

  • High Voltage Capability: With a maximum repetitive peak reverse voltage of 45V, the FERD40M45CT is suitable for a wide range of applications that require high voltage operation.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by reducing conduction losses.
  • Fast Switching Speed: The fast switching capability of this diode makes it ideal for high-frequency applications, contributing to better performance in converters and inverters.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +175°C, the FERD40M45CT can withstand extreme thermal conditions, making it reliable in various environments.
  • Dual Configuration: The dual rectifier configuration allows for the simplification of PCB layouts by reducing component count and saving space.
  • TO-247 Package: The device comes in a TO-247 package, which is known for its excellent power handling and thermal dissipation properties.

Applications

The FERD40M45CT is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Free Wheeling Diodes in inverter stages
  • Automotive applications requiring high efficiency

Benefits

Using the FERD40M45CT in your designs can lead to numerous benefits:

  • Energy Saving: The efficiency of the FERD series helps reduce energy consumption, which is crucial for battery-powered devices and for reducing overall operational costs.
  • Thermal Management: Improved thermal characteristics allow for better reliability and longevity of the device and the system it's used in.
  • Space Saving: The dual configuration and the compact TO-247 package help in creating more compact and streamlined designs.

The FERD40M45CT is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. Its superior performance and reliability make it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2506 $62.5300
115+ $1.0263 $118.0245
175+ $0.9941 $173.9675
245+ $0.9621 $235.7145
315+ $0.9300 $292.9500
420+ $0.8338 $350.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess