EN
  • EN
  • DE

SBS005-TL

Part No SBS005-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314216-SBS005-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBS005-TL CAD Model

Description

The ON Semiconductor SBS005-TL Schottky Barrier Diodes are designed to offer superior switching performance and higher reliability compared to traditional rectifiers. These diodes are a perfect choice for high-frequency applications, including switch-mode power supplies, converters, and freewheeling diodes in a variety of electronic devices.

The SBS005-TL diodes come in a compact, surface-mount package, specifically the SOD-323 package, which is ideal for automated assembly processes and applications where space is at a premium. This package is characterized by its small footprint and low profile, making it suitable for mobile devices, portable electronics, and other applications where size and weight are critical factors.

With a low forward voltage drop and high surge current capability, these Schottky diodes ensure high efficiency and help to minimize losses in power conversion circuits. The low power loss is an essential feature for energy-sensitive applications. Additionally, the SBS005-TL diodes feature a guard ring for enhanced ruggedness and long-term reliability, which is particularly important in industrial and automotive environments where diodes are subjected to harsh conditions.

The ON Semiconductor SBS005-TL Schottky Barrier Diodes also offer a wide operating temperature range, which ensures stable performance across various environmental conditions. This makes them suitable for outdoor applications, as well as for equipment that may experience significant temperature variations.

Key specifications of the SBS005-TL include a reverse voltage of 40V and a forward current of 500mA, which makes them capable of handling moderate power levels in a variety of circuits. The fast switching speed of these diodes is critical for high-efficiency power management, reducing switching losses and improving overall system performance.

In summary, the ON Semiconductor SBS005-TL Schottky Barrier Diodes are an excellent choice for designers looking for a high-performance, reliable, and space-saving solution for their rectification needs in a wide range of electronic applications.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2220 $61.1000
120+ $1.0025 $120.3000
180+ $0.9714 $174.8520
250+ $0.9402 $235.0500
320+ $0.9090 $290.8800
430+ $0.8143 $350.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess