EN
  • EN
  • DE

UCC3915DPTR

Part No UCC3915DPTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 15-V PROGRAMMABLE HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 7 V ~ 15 V
Current - Output (Maximum) 4A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Win Source Part Number 1276518-UCC3915DPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3915
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC3915DPTR CAD Model

Description

Overview of Texas Instruments UCC3915DPTR

The UCC3915DPTR from Texas Instruments is a sophisticated power management integrated circuit designed to efficiently control and protect a wide array of electronic systems. This device is a member of TI's Power Management portfolio and is particularly well-suited for applications requiring precise current limiting and power sequencing.

Key Features

  • Programmable Current Limit: The UCC3915DPTR offers a precise, user-adjustable current limit feature, allowing designers to tailor the protection to the needs of their specific application.
  • Power Sequencing: With its integrated power sequencing capability, this IC can manage the order in which different system voltages are enabled and disabled, crucial for systems with multiple supply rails.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the device if it reaches an unsafe temperature, thereby preventing thermal damage.

Applications

The versatility of the UCC3915DPTR makes it an ideal choice for a variety of applications, including:

  • Hot Swap and Live Insertion Systems
  • Redundant Power Supplies
  • Industrial Controls
  • Telecommunication Equipment
  • Servers and Network Storage

Technical Specifications

  • Package: The device is available in a TSSOP-16 (thin shrink small outline package) form factor, which is suitable for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements.
  • Efficiency: As with many Texas Instruments products, the UCC3915DPTR is designed for high efficiency, which is critical for reducing power consumption and heat generation in complex systems.

Conclusion

The UCC3915DPTR from Texas Instruments represents a robust solution for power management challenges. Its programmable features and protective mechanisms make it a reliable component for ensuring the stability and longevity of electronic systems. Whether used in industrial, telecommunications, or computing applications, the UCC3915DPTR brings performance and peace of mind to designers and engineers alike.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5084 $51.0504
15+ $6.9813 $104.7195
23+ $6.7631 $155.5513
31+ $6.5450 $202.8950
40+ $6.3268 $253.0720
53+ $5.6723 $300.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess