EN
  • EN
  • DE
  • IT

LTC4380IMS-2#PBF

Part No LTC4380IMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4380IMS-2#PBF
Standard Package 50
Win Source Part Number 1072561-LTC4380IMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4380IMS-2#PBF CAD Model

Description

Analog Devices Inc. LTC4380IMS-2#PBF Surge Stopper

The LTC4380IMS-2#PBF is a highly efficient surge stopper designed by Analog Devices Inc. to protect sensitive electronic equipment from high voltage surges and overcurrent conditions. This compact integrated circuit (IC) is ideal for applications where reliable power supply protection is paramount, such as automotive electronics, industrial systems, avionics, and telecommunications equipment.

The LTC4380IMS-2#PBF employs a low-loss n-channel MOSFET to regulate the output during an overvoltage event, such as a load dump in automotive systems, by controlling the gate voltage. When the input voltage exceeds the overvoltage threshold, the surge stopper operates to maintain a safe output voltage, thus preventing damage to downstream components. Additionally, the IC includes an overcurrent protection feature that limits the output current to a safe level during overload conditions.

This surge stopper is designed to handle a wide input voltage range, making it versatile for various applications. It can support continuous operation for input voltages up to 60V, and can withstand transient voltages up to 80V, which is crucial for environments with unstable power conditions. The LTC4380IMS-2#PBF also offers a low quiescent current, which is beneficial for power-sensitive applications.

For ease of integration, the LTC4380IMS-2#PBF is housed in a compact MSOP-10 package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant design ensures compatibility with current environmental standards and regulations.

Key features of the LTC4380IMS-2#PBF include:

  • Wide operating voltage range
  • Overvoltage and overcurrent protection
  • Low quiescent current
  • Compact MSOP-10 packaging
  • Lead-free and RoHS compliant

With its robust protection features and versatile operating characteristics, the LTC4380IMS-2#PBF by Analog Devices Inc. is an excellent choice for engineers looking to enhance the reliability and longevity of their power-sensitive electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5105 $73.5735
15+ $8.6241 $129.3615
24+ $8.3546 $200.5104
32+ $8.0851 $258.7232
42+ $7.8156 $328.2552
56+ $7.0071 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess