EN
  • EN
  • DE
  • IT

TBU-KE025-100-WH

Part No TBU-KE025-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 100MA 250V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Bourns Inc.
Series TBU®
Package Tape & Reel
Product Status Obsolete
Voltage - Clamping 250V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 2-VDFN Exposed Pad
Supplier Device Package 2-DFN (2.5x 5)
Voltage - Working 100V
Base Product Number TBU-KE025
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 899107-TBU-KE025-100-WH
Ultra Librarian 3D Model Ultra Librarian TBU-KE025-100-WH CAD Model

Description

The TBU-KE025-100-WH is a surge suppression IC from Bourns Inc.

  • Series: TBU®
  • Applications: General-purpose
  • Package: Tape and reel
  • Mounting Type: Surface mount
  • Package Type: 2-VDFN exposed pad
  • Supplier Device Package: 2-DFN (2.5x 5)
  • Voltage Working Range: 100V
  • Clamping Voltage: 250V
  • Technology: Internal switch
  • Standard Package: 3,000 pcs
  • Operating Temperature Range: -40°C to 105°C
  • ECCN: EAR99
  • HTSUS code: 8536.30.8000
  • MSL level: 1 (Unlimited)
  • Status: Active product

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess