EN
  • EN
  • DE
  • IT

LT4363HDE-2#PBF

Part No LT4363HDE-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878823-LT4363HDE-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363HDE-2#PBF CAD Model

Description

Analog Devices Inc.'s LT4363HDE-2#PBF - Surge Stopper

The LT4363HDE-2#PBF by Analog Devices Inc. is a high-performance surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This robust device ensures that a wide variety of systems remain operational and safe, even in the face of unpredictable and potentially damaging voltage spikes that can occur due to lightning strikes, load dump in vehicles, or the switching of inductive loads.

With its wide operating voltage range, the LT4363HDE-2#PBF can control the gate of an external N-channel MOSFET to act as a variable resistor, dynamically responding to varying input conditions to maintain a safe output voltage. This functionality is crucial in applications where a constant power supply is critical, such as in automotive, industrial, avionics, and telecommunications equipment.

One of the key features of this device is its overvoltage control circuit, which protects against surges up to 100V and allows for a start-up voltage of 34V, ensuring that the device can handle extreme stress without compromising its performance. Additionally, the LT4363HDE-2#PBF offers an adjustable overcurrent limit, which can be set by the user to match the requirements of the specific application, providing further protection and flexibility.

The product comes in a compact 12-lead 4mm x 3mm DFN package, which is ideal for space-constrained applications. Its high-temperature operational capability makes it suitable for harsh environments, ensuring reliability and longevity. Moreover, the LT4363HDE-2#PBF features an undervoltage lockout, a fault indicator, and a simple shutdown input that enhances its functionality, making it a versatile choice for a wide range of protective circuit designs.

Overall, the LT4363HDE-2#PBF from Analog Devices Inc. represents a state-of-the-art solution for circuit protection, providing engineers with a reliable and efficient way to safeguard sensitive electronic systems against voltage-related risks.

You May Also Be Interested in

Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess