EN
  • EN
  • DE
  • IT

LT4356HMS-3

Part No LT4356HMS-3
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC REG OVP W/LATCHOFF 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT4356
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878817-LT4356HMS-3
Ultra Librarian 3D Model Ultra Librarian LT4356HMS-3 CAD Model

Description

Product Overview: LT4356HMS-3 by Analog Devices Inc.

The LT4356HMS-3 is a robust surge stopper designed by Analog Devices Inc. to protect sensitive electronic components from destructive voltage spikes and surges. This device is engineered to shield low voltage systems against high voltage transients, such as those induced by lightning strikes, load dump in vehicles, and the switching of inductive loads.

At the heart of the LT4356HMS-3's functionality is its ability to regulate the output during an overvoltage event, clamping the voltage to a safe level for downstream electronics. This is achieved through its control of an external N-channel MOSFET pass transistor, which acts as a variable resistor in response to the surge condition.

One of the key features of the LT4356HMS-3 is its wide input voltage range, accommodating systems with different operating voltages. This versatile component is also designed for ease of use, requiring minimal external components to create a reliable surge stopper circuit.

Additional features of the LT4356HMS-3 include:

  • Adjustable overvoltage lockout to set the desired protection threshold.
  • Overcurrent protection that helps prevent damage due to excessive current draw.
  • A fault indicator that provides a status output when the device is in shutdown mode due to an overvoltage or overcurrent event.
  • Reverse input protection to safeguard against inadvertent polarity reversal.

Designed with ruggedness in mind, the LT4356HMS-3 is available in a compact MSOP-10 package, which is suitable for space-constrained applications. Its operating temperature range ensures reliability across various environments, making it an excellent choice for automotive, industrial, and avionics applications where voltage surges are a common threat.

Analog Devices Inc. has a reputation for creating high-quality, reliable components, and the LT4356HMS-3 is no exception. Its combination of surge protection, versatility, and compact form factor make it an indispensable safeguard for any sensitive electronic system.

You May Also Be Interested in

Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8012 $61.6084
16+ $7.2215 $115.5440
25+ $6.9959 $174.8975
34+ $6.7702 $230.1868
43+ $6.5445 $281.4135
58+ $5.8675 $340.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess