EN
  • EN
  • DE

MAX14573EUD+

Part No MAX14573EUD+
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC OVP/OCP ADJ PROTECT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Maxim Integrated
Package Tube
Product Status Active
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Voltage - Working 36V
Base Product Number MAX14573
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845096-MAX14573EUD+
Ultra Librarian 3D Model Ultra Librarian MAX14573EUD+ CAD Model

Description

MAX14573EUD+ Adjustable Overvoltage and Overcurrent Protector

The MAX14573EUD+ is a highly versatile and robust protection device designed by Maxim Integrated to safeguard sensitive electronics against damaging overvoltage and overcurrent conditions. This advanced protector is ideal for a wide range of applications, including USB ports, portable devices, and industrial equipment.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage lockout (OVLO) feature that enables users to set the desired threshold for overvoltage protection, ensuring compatibility with various system requirements.
  • Adjustable Overcurrent Protection: Similarly, the overcurrent limit (OCL) can be set by the user, providing tailored protection based on the specific needs of the application.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 5.5V to 36V, making it suitable for both low- and high-voltage applications.
  • Reverse Voltage Protection: The MAX14573EUD+ also includes a feature to protect against reverse voltage, which can prevent damage to the system in case of incorrect power connections.
  • Low Quiescent Current: With its low quiescent current, the device ensures minimal power consumption when in standby mode, contributing to the energy efficiency of the overall system.

Applications

  • USB Ports and Hubs
  • Portable Consumer Electronics
  • Industrial Controls
  • Battery-Charging Circuits
  • Automotive Accessories

Package and Reliability

The MAX14573EUD+ comes in a 14-pin TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. Its integrated thermal shutdown feature adds an extra layer of protection by disabling the device at high temperatures, thereby preventing thermal overload. With Maxim Integrated's commitment to quality, this protector is a reliable choice for safeguarding critical electronic components against excessive voltage and current conditions.

You May Also Be Interested in

Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7275 $50.9100
10+ $10.4431 $104.4310
15+ $10.1167 $151.7505
21+ $9.7904 $205.5984
27+ $9.4640 $255.5280
36+ $8.4850 $305.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess