EN
  • EN
  • DE

LTC7860IMSE#PBF

Part No LTC7860IMSE#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description HIGH EFFICIENCY SWITCHING SURGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 12-MSOP-EP
Voltage - Working 60V
Win Source Part Number 1064254-LTC7860IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC7860IMSE#PBF CAD Model

Description

The LTC7860IMSE#PBF from Linear Technology is a robust high voltage surge stopper designed to protect sensitive electronic equipment from high voltage transients. This device is an ideal solution for applications requiring reliable overvoltage protection, such as automotive, industrial, and telecommunications systems.

Key Features:

  • Wide Operating Voltage Range: The LTC7860IMSE#PBF can handle a wide input voltage range, making it versatile for various applications.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage to ensure precise protection levels tailored to specific needs.
  • Low Quiescent Current: Its low quiescent current helps to minimize power consumption when the device is in standby mode, enhancing overall system efficiency.
  • Robust Surge Protection: The device is capable of withstanding surges, ensuring that connected components are safe from voltage spikes.
  • Overcurrent Protection: In addition to surge protection, it also offers overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an extra layer of safety by turning off the device if it overheats.
  • MSOP-16 Package: The LTC7860IMSE#PBF comes in a compact MSOP-16 package, which is suitable for space-constrained applications.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Power Supply Protection
  • Portable Equipment

The LTC7860IMSE#PBF is a testament to Linear Technology's commitment to providing advanced protection solutions that enhance the reliability and longevity of electronic systems. With its combination of features, it stands as a solid choice for designers looking to safeguard their circuits against voltage-related stresses.

You May Also Be Interested in

Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess