EN
  • EN
  • DE
  • IT

P850-U180-WHX

Part No P850-U180-WHX
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description CIRCT PROT ETH 180MA 850VIMP TBU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Internal Switch
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Case / Package 6-DFN (6.25x7.75)
Voltage - Working 425V
Win Source Part Number 107772-P850-U180-WHX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P850-U180-WHX CAD Model

Description

The Bourns Inc. P850-U180-WHX is a two-circuit internal switch Ethernet circuit protection device.

  • Manufacturer: Bourns Inc.
  • Type: Ethernet circuit protection device
  • Internal Switches: two-circuit
  • Working Voltage: 425V
  • Mounting: SMD (SMT) technology
  • Package: 6-DFN (6.25x7.75) case
  • Status: obsolete (EOL)
  • Application: Ethernet applications
  • Category: circuit protection
  • Supply and Demand: balanced

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 100MA 850V SMD
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.3060
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.7210
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.4524
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.9925
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6963
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6857
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.7016
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6857 $65.1415
230+ $0.5627 $129.4210
360+ $0.5459 $196.5240
495+ $0.5277 $261.2115
635+ $0.5109 $324.4215
850+ $0.4580 $389.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess