EN
  • EN
  • DE

MAX14571EUD+T

Part No MAX14571EUD+T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-TSSOP-EP
Voltage - Working 36V
Win Source Part Number 1212151-MAX14571EUD+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX14571EUD+T CAD Model

Description

The MAX14571EUD+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against high-voltage faults up to +28V. This versatile component is an ideal solution for applications that require reliable protection from voltage transients, such as portable devices, data communication systems, and other sensitive electronic equipment.

Featuring an adjustable overvoltage lockout (OVLO) threshold, the MAX14571EUD+T allows designers to set the desired protection voltage threshold according to their specific needs. This flexibility ensures that the device can be tailored to a wide range of applications, providing precise control over the voltage protection level.

The MAX14571EUD+T is also equipped with an internal charge pump that drives an external n-channel MOSFET, which serves as the pass element. The charge pump's role is to ensure that the gate of the MOSFET is driven above the supply voltage, providing a low on-resistance path during normal operation, and swiftly disconnecting the load during overvoltage conditions.

In addition to overvoltage protection, this controller offers under-voltage lockout (UVLO) and thermal shutdown features, further enhancing the safety of the system. The UVLO function ensures that the device operates within a safe voltage range, while the thermal shutdown feature protects against excessive heat that could potentially damage the system.

The MAX14571EUD+T comes in a compact 14-pin TSSOP package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C allows it to operate reliably in a variety of environments.

Overall, the Maxim Integrated MAX14571EUD+T is a robust and reliable solution for protecting sensitive electronics from voltage-related damage. Its adjustable thresholds, internal charge pump, and comprehensive protection features make it a versatile and essential component for any design requiring voltage regulation and safeguarding.

You May Also Be Interested in

Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4208 $57.1040
11+ $9.3709 $103.0799
17+ $9.0781 $154.3277
23+ $8.7852 $202.0596
30+ $8.4924 $254.7720
40+ $7.6139 $304.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess