EN
  • EN
  • DE

PT7M8201B18TA5EX

Part No PT7M8201B18TA5EX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283374-PT7M8201B18TA5EX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7M8201B18TA5EX CAD Model

Description

The PT7M8201B18TA5EX is a voltage detector manufactured by Pericom. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specific threshold.

Applications:

  • Microcontroller-based systems
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Features:

  • Precision voltage detection
  • Open-drain output
  • Low quiescent current
  • Hysteresis to prevent oscillations
  • Small package size

Benefits:

  • Ensures reliable system operation by preventing errors due to low voltage
  • Protects sensitive components from damage caused by voltage fluctuations
  • Extends battery life in portable devices due to low power consumption
  • Simplifies system design with integrated functionality
  • Reduces board space and cost with small package size

The PT7M8201B18TA5EX has a detection threshold voltage of 1.8V. The device operates over a wide temperature range and is available in a small SOT-25 package. The open-drain output allows for flexible connection to various microcontrollers and other digital logic circuits. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold level. This device is commonly used in applications where it is critical to ensure that the power supply voltage is within a safe operating range. It provides a reliable and cost-effective solution for voltage monitoring and reset generation.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess