EN
  • EN
  • DE
  • IT

LT4363IMS-2#TRPBF

Part No LT4363IMS-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Voltage - Clamping 27V Adj
Technology External Switch
Applications Automotive
Mounting Style SMD
Manufacturer Package 12-TSSOP
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Family Part Number LT4363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714992-LT4363IMS-2#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4363IMS-2#TRPBF CAD Model

Description

Product Overview: LT4363IMS-2#TRPBF

The LT4363IMS-2#TRPBF is a high-performance surge stopper device designed by Linear Technology to provide robust protection against high voltage transients and surges. This component is essential for safeguarding sensitive electronic circuits from voltage spikes that can occur due to lightning strikes, load dump in vehicles, or power supply overvoltage. It is a versatile solution that can be used across a wide range of applications including automotive, industrial, avionics, and power management systems.

Key Features

  • Wide Operating Voltage Range: The LT4363IMS-2#TRPBF operates effectively across a voltage range of 4V to 80V, making it suitable for a variety of power systems.
  • Adjustable Overvoltage Control: Users can set the overvoltage shutdown threshold to meet the specific requirements of their application, ensuring precise control over the protection parameters.
  • Overcurrent Protection: The device includes a feature to limit the output current during overvoltage events, preventing damage to downstream components.
  • Low Quiescent Current: It has a low current draw in shutdown mode, which helps to minimize power consumption when the device is not actively protecting the circuit.
  • Robust Thermal Performance: The LT4363IMS-2#TRPBF is housed in an MSOP-16 package, which offers excellent thermal performance and is suitable for high-temperature environments.
  • Reverse Input Protection: The device is capable of withstanding negative input voltages without damage, further enhancing its protective capabilities.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Aerospace Systems
  • Power Supply Protection
  • Telecommunication Infrastructure

The LT4363IMS-2#TRPBF is available in a surface-mount package, which is ideal for compact designs where space is at a premium. Its robust design ensures that it can handle the rigors of tough electrical environments, making it a reliable choice for critical applications where circuit protection is paramount. With its combination of features, the LT4363IMS-2#TRPBF from Linear Technology stands out as a comprehensive solution for safeguarding electronic systems against voltage-related damages.

You May Also Be Interested in

Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3534 $51.4738
17+ $6.0335 $102.5695
26+ $5.8450 $151.9700
36+ $5.6564 $203.6304
46+ $5.4679 $251.5234
62+ $4.9023 $303.9426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess