EN
  • EN
  • DE

TVS2700DRVR

Part No TVS2700DRVR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description UNIDIR PRECISION SURGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TVS2700
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851682-TVS2700DRVR
Ultra Librarian 3D Model Ultra Librarian TVS2700DRVR CAD Model

Description

Introducing the TVS2700DRVR from Texas Instruments

The TVS2700DRVR is a state-of-the-art transient voltage suppression (TVS) diode designed by Texas Instruments, a global semiconductor company known for their innovative and reliable products. This small but powerful component is engineered to protect sensitive electronic equipment from voltage spikes and transients that can occur due to lightning, load switch events, and other electrical disturbances.

Key Features

  • High Surge Protection: The TVS2700DRVR offers excellent surge protection capabilities, with the ability to handle high transient voltage spikes efficiently.
  • Low Clamping Voltage: This device provides a low clamping voltage, ensuring that even when a surge occurs, the voltage presented to the protected component remains within safe limits.
  • Fast Response Time: With a rapid response to transients, the TVS2700DRVR minimizes the risk of damage to the circuit by reacting quickly to overvoltage events.
  • Low Operating and Leakage Current: It has been optimized for low current consumption, which is essential for battery-powered and energy-efficient applications.
  • Small Package Size: The device comes in a compact SON-6 package, making it ideal for space-constrained applications.

Applications

The versatility of the TVS2700DRVR allows it to be used in a wide range of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Portable devices
  • Power management systems

Reliability and Quality

With Texas Instruments' commitment to quality, the TVS2700DRVR is manufactured to the highest standards. It is designed to withstand harsh environmental conditions, ensuring long-term reliability and performance. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Conclusion

Whether you are designing a new piece of electronic equipment or looking to retrofit an existing system for better surge protection, the TVS2700DRVR from Texas Instruments represents a robust and reliable choice. Its combination of features makes it an essential component for safeguarding sensitive electronics against voltage transients.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4816 $50.5680
255+ $0.3952 $100.7760
395+ $0.3828 $151.2060
540+ $0.3705 $200.0700
700+ $0.3581 $250.6700
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess