EN
  • EN
  • DE

SMBJ17CE3/TR13

Part No SMBJ17CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 30.5V
Current - Peak Pulse (10/1000µs) 19.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ17
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299524-SMBJ17CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ17CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ17CE3/TR13 Transient Voltage Suppressor

The SMBJ17CE3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology to provide your sensitive electronic circuits with robust protection against voltage spikes and surges. This compact and efficient component is an essential safeguard for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Stand-off Voltage: The device has a stand-off voltage of 17V, which is the maximum voltage that can be applied over the TVS diode without causing it to conduct significant current.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600W for 10/1000μs waveform, ensuring the protection of your circuitry from high energy transients.
  • Clamping Voltage: With a clamping voltage of 27.6V, the SMBJ17CE3/TR13 provides a quick and effective response to voltage transients, preventing them from damaging sensitive components.
  • Package: The device comes in an SMB (DO-214AA) package, which is known for its small footprint and excellent thermal transfer capabilities, making it suitable for high-density circuit boards.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of your system.
  • RoHS Compliant: The SMBJ17CE3/TR13 is compliant with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for your electronic designs.
  • ISO 9001 Certified: Manufactured in facilities certified to the ISO 9001 quality management system, ensuring high reliability and consistent performance.

Applications:

The versatility of the SMBJ17CE3/TR13 makes it ideal for a variety of applications, including:

  • Power supply protection
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication devices

With its combination of high surge capability, fast response time, and compact form factor, the SMBJ17CE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess