EN
  • EN
  • DE

SMCJ26AE3/TR13

Part No SMCJ26AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 42.1V
Current - Peak Pulse (10/1000µs) 35.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ26
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299288-SMCJ26AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ26AE3/TR13 CAD Model

Description

SMCJ26AE3/TR13 - Microchip Technology

The SMCJ26AE3/TR13 is a high-quality Transient Voltage Suppressor (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is packaged in a DO-214AB (SMC) package and is provided in tape and reel form for automated assembly, denoted by the /TR13 suffix, indicating the reel quantity.

Key Features:

  • Stand-Off Voltage: The TVS diode has a stand-off voltage of 26V, providing a stable protection barrier for devices operating at or below this voltage level.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring high levels of protection against surge transients.
  • Clamping Voltage: With a low clamping voltage, the SMCJ26AE3/TR13 responds quickly to voltage spikes, clamping them to a safe level to prevent damage to the protected component.
  • Low Leakage Current: Exhibiting low leakage current, it minimizes power loss when the device is in standby mode, enhancing overall energy efficiency.
  • Environmental Compliance: The device is compliant with RoHS and REACH regulations, ensuring it meets current environmental standards for electronic components.

Applications:

The SMCJ26AE3/TR13 is suitable for a wide range of applications where voltage transient protection is critical. This includes:

  • Consumer Electronics
  • Industrial Systems
  • Automotive Electronics
  • Telecommunication Systems
  • Power Supply Units

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the SMCJ26AE3/TR13 is no exception. With its robust design and stringent quality control processes, this TVS diode is an ideal choice for protecting sensitive circuits in a variety of demanding applications.

For detailed specifications, technical data, and application notes, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess