EN
  • EN
  • DE
  • IT

LT4356IMS-1#TRPBF

Part No LT4356IMS-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 10-MSOP
Voltage - Working 4 to 80V
Win Source Part Number 1059875-LT4356IMS-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4356IMS-1#TRPBF CAD Model

Description

The LT4356IMS-1#TRPBF from Linear Technology is a robust surge stopper device designed to protect sensitive electronics against high voltage surges and temporary overvoltage conditions. This advanced component is essential for ensuring the longevity and reliability of electronic systems in harsh environments.

Key Features

  • Overvoltage Protection: The LT4356IMS-1#TRPBF is capable of controlling the gate of an external N-channel MOSFET to act as a variable resistor, clamping the output voltage at a safe level during an overvoltage event.
  • Wide Operating Range: It operates over a wide voltage range, making it suitable for a variety of applications, including automotive, industrial, and avionics systems.
  • Adjustable Overvoltage Lockout: The device features an adjustable overvoltage lockout set with a simple resistor divider, allowing precise control over the protection threshold.
  • Reverse Input Protection: It also offers reverse input protection to safeguard against negative supply voltages.
  • Indefinite Short-Circuit Protection: The LT4356 can withstand indefinite short-circuit conditions, ensuring that the device remains protected even during extreme fault scenarios.

Applications

The LT4356IMS-1#TRPBF is ideal for a range of applications where voltage surges can pose a risk to electronic components. It is commonly used in:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Power supplies and converters
  • Telecommunications equipment

Technical Specifications

With a temperature range from -40°C to +125°C and packaged in a compact 10-pin MSOP, the LT4356IMS-1#TRPBF is designed for easy integration into existing designs. It is available in tape and reel packaging, denoted by the #TRPBF suffix, for convenient automated assembly processes.

In summary, the LT4356IMS-1#TRPBF surge stopper from Linear Technology provides a reliable, adjustable, and high-performance solution for protecting sensitive electronics from voltage transients and surges. Its robust design and versatile features make it an essential component for any application requiring stringent voltage protection.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3582 $61.7910
10+ $10.1401 $101.4010
16+ $9.8232 $157.1712
22+ $9.5063 $209.1386
28+ $9.1894 $257.3032
37+ $8.2388 $304.8356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess