EN
  • EN
  • DE
  • IT

TPD3S716QDBQRQ1

Part No TPD3S716QDBQRQ1
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description IC DIODE INTERFACE PROT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Voltage - Clamping 18V
Technology Internal Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number TPD3S716
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851801-TPD3S716QDBQRQ1
Ultra Librarian 3D Model Ultra Librarian TPD3S716QDBQRQ1 CAD Model

Description

The TPD3S716QDBQRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed to provide robust protection for electronic devices. This compact and efficient solution is ideal for safeguarding sensitive components against electrostatic discharge (ESD), overvoltage, and other harmful electrical disturbances. Its applications are particularly relevant in the automotive industry, where reliability and compliance with stringent standards are paramount.

Key Features

  • ESD Protection: The device offers excellent ESD protection, ensuring that the electronics it guards are shielded from electrostatic discharges that can occur during manufacturing or in the field.
  • Overvoltage Protection: With built-in overvoltage protection, the TPD3S716QDBQRQ1 prevents damage to the system from voltage spikes, which are common in automotive power environments.
  • Small Package: Housed in a small QFN package, this component is designed for space-constrained applications, allowing for more compact and streamlined designs.
  • Automotive Qualified: The device meets the rigorous AEC-Q100 automotive qualification standard, ensuring reliable performance under harsh automotive conditions.
  • Low Capacitance: The TPD3S716QDBQRQ1 features low line capacitance, minimizing signal attenuation and preserving signal integrity for high-speed interfaces.

Applications

The versatility of the TPD3S716QDBQRQ1 allows for its use in a wide range of automotive applications. It is particularly useful in protecting sensitive circuits found in infotainment systems, navigation units, and advanced driver-assistance systems (ADAS). Additionally, its robustness makes it an excellent choice for use in body control modules, instrument clusters, and other in-vehicle electronics.

Conclusion

Texas Instruments' TPD3S716QDBQRQ1 is an indispensable component for designers seeking to enhance the durability and longevity of automotive electronics. With its advanced protection features and compliance with automotive standards, it stands out as a reliable and effective solution for modern vehicles.

You May Also Be Interested in

Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess