EN
  • EN
  • DE
  • IT

P500-G200-WH

Part No P500-G200-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 200MA 500VIMP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Bourns Inc.
Series TBU®
Package Tape & Reel
Product Status Obsolete
Technology Internal Switch
Number of Circuits 2
Applications SLIC
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 6-DFN (4x6)
Voltage - Working 300V
Base Product Number P500-G
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 651863-P500-G200-WH
Ultra Librarian 3D Model Ultra Librarian P500-G200-WH CAD Model

Description

The TBU® series surge suppression ICs from Bourns Inc. are designed to protect SLIC (Subscriber Line Interface Circuit) applications from overvoltage transients.

  • Series: TBU®
  • Working Voltage: 300V
  • Mounting Type: Surface Mount
  • Package: 6-SMD, no lead
  • Packaging: Tape & reel
  • Standard Package Quantity: 3,000 pcs
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2947 $51.7880
95+ $1.0623 $100.9185
150+ $1.0291 $154.3650
205+ $0.9959 $204.1595
260+ $0.9627 $250.3020
350+ $0.8632 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess