EN
  • EN
  • DE

TBU-KE025-300-WH

Part No TBU-KE025-300-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 300MA 250V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Bourns Inc.
Series TBU®
Package Tape & Reel
Product Status Obsolete
Voltage - Clamping 250V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 2-VDFN Exposed Pad
Supplier Device Package 2-DFN (2.5x 5)
Voltage - Working 100V
Base Product Number TBU-KE025
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 899108-TBU-KE025-300-WH
Ultra Librarian 3D Model Ultra Librarian TBU-KE025-300-WH CAD Model

Description

The TBU-KE025-300-WH is a surge suppression IC from Bourns Inc.

  • Series: TBU®
  • Applications: General-purpose
  • Package: Tape and reel
  • Mounting Type: Surface mount
  • Package Type: 2-VDFN exposed pad
  • Supplier Device Package: 2-DFN (2.5x 5)
  • Voltage Working Range: 100V
  • Clamping Voltage: 250V
  • Technology: Internal switch
  • Standard Package: 3,000 pcs
  • Operating Temperature Range: -40°C to 105°C
  • ECCN: EAR99
  • HTSUS code: 8536.30.8000
  • MSL level: 1 (Unlimited)
  • Status: Obsolete product

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess