EN
  • EN
  • DE
  • IT

TBU-CA025-300-WH

Part No TBU-CA025-300-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description TBU-CA Series - TBU® High-Speed Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU
Packaging Reel - TR
Voltage - Clamping 250V
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package SMD 6.50mm x 4.00mm
Manufacturer Package SMD
Voltage - Working 100V
Win Source Part Number 1264353-TBU-CA025-300-WH
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBU-CA025-300-WH CAD Model

Description

The Bourns Inc. TBU-CA025-300-WH is a high-quality circuit protection device designed to protect electronic circuits from overvoltage and overcurrent events.

  • Working Voltage: 100V
  • Clamping Voltage: 250V
  • Technology: TBU device based on an internal switch technology
  • Quantity: reel of 3000 units
  • Package: SMD 6.50mm x 4.00mm
  • Application: general applications

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.9925
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $12.3332
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.9417
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.3060
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.9661
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.7210
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.4524
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.2271
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7210 $60.2350
80+ $1.4121 $112.9680
125+ $1.3680 $171.0000
170+ $1.3238 $225.0460
220+ $1.2797 $281.5340
295+ $1.1473 $338.4535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess