EN
  • EN
  • DE

LT4356HDE-3#PBF

Part No LT4356HDE-3#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC REG OVP W/LATCHOFF 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878816-LT4356HDE-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-3#PBF CAD Model

Description

Analog Devices Inc. LT4356HDE-3#PBF Surge Stopper

The LT4356HDE-3#PBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic circuits from high voltage spikes and surges, ensuring the stability and reliability of various applications. This device is a critical component for systems that require stringent protection from overvoltage transients, such as those caused by load dump in vehicles, lightning strikes, or power supply overvoltage.

The LT4356HDE-3#PBF operates by controlling the gate voltage of an external N-channel MOSFET to act as a variable resistor during the onset of a surge, thus limiting the output voltage to a safe level. Once the surge has passed, the device ensures that the MOSFET returns to its low on-resistance state, allowing normal operation. This method of surge protection is highly effective and minimizes power loss compared to traditional clamping methods.

One of the key features of the LT4356HDE-3#PBF is its wide input voltage range, which allows it to accommodate various applications with different voltage requirements. Additionally, its adjustable output clamp voltage provides flexibility, enabling users to set the desired protection level according to the needs of their specific circuitry.

This surge stopper also includes an overcurrent protection feature, which is essential for preventing damage due to excessive current flow. This is achieved through current limiting, which reduces the risk of thermal damage to both the surge stopper and the protected components. Furthermore, the device has a fault indicator that provides a signal in the event of an overcurrent condition, allowing for easy diagnosis and maintenance.

The LT4356HDE-3#PBF comes in a compact, thermally efficient 12-lead 4mm × 3mm DFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, which is paramount for industrial, automotive, and telecommunication systems that face challenging operating conditions.

In summary, the LT4356HDE-3#PBF surge stopper from Analog Devices Inc. is a high-performance solution for protecting sensitive electronics from voltage transients. Its combination of surge protection, overcurrent protection, and fault indication, all housed in a small package, makes it a versatile and indispensable component for any high-reliability electronic system.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9725 $53.8350
14+ $7.3620 $103.0680
22+ $7.1320 $156.9040
29+ $6.9019 $200.1551
38+ $6.6719 $253.5322
51+ $5.9817 $305.0667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess