EN
  • EN
  • DE

MAX14984ETG+T

Part No MAX14984ETG+T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC PORT PROTECTOR VGA 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 701506-MAX14984ETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14984
Introduction Date March 16, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX14984ETG+T CAD Model

Description

Maxim Integrated's MAX14984ETG+T: A High-Performance Interface Solution

The MAX14984ETG+T from Maxim Integrated is a state-of-the-art interface solution that has been meticulously designed to cater to the demanding requirements of modern electronics. This versatile component is an essential building block for applications requiring high-speed signal switching with signal integrity preservation.

Key Features

  • High-Speed Signal Switching: The MAX14984ETG+T is engineered to handle high-speed signals, making it an ideal choice for applications such as USB 3.0, DisplayPort, and PCI Express interfaces.
  • Low On-Resistance: With its low on-resistance (RON) characteristic, this device ensures minimal signal attenuation and power loss, which is critical for maintaining signal fidelity in high-performance systems.
  • Electrostatic Discharge (ESD) Protection: Built-in ESD protection circuits safeguard the device against electrostatic discharges, thus enhancing its robustness and longevity in challenging environments.
  • High Bandwidth: The MAX14984ETG+T boasts a high bandwidth capacity that supports the rapid transmission of data, ensuring that it can keep up with the high-speed demands of contemporary digital communication protocols.

Applications

The MAX14984ETG+T is a versatile component that can be integrated into a wide range of applications. Its high-speed switching capabilities make it suitable for use in:

  • Notebook and Desktop Computers
  • Smartphones and Tablets
  • Server and Networking Equipment
  • Consumer Electronics
  • High-Definition Multimedia Interfaces (HDMI)

Package and Availability

The device is offered in a compact, 42-pin TQFN package with a lead(Pb)-free/RoHS-compliant finish, ensuring environmental safety and compatibility with modern manufacturing standards. The MAX14984ETG+T is available in tape and reel format, denoted by the "+T" suffix, facilitating efficient assembly processes for high-volume production.

In conclusion, the MAX14984ETG+T from Maxim Integrated is a high-quality, high-performance interface solution that provides engineers with the reliability and functionality needed to develop advanced electronic systems. Its combination of speed, efficiency, and protection features makes it an indispensable component for cutting-edge applications.

You May Also Be Interested in

Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess