EN
  • EN
  • DE

MAX6385XS16D3+T

Part No MAX6385XS16D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 1.58V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.58V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705465-MAX6385XS16D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6385
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6385XS16D3+T CAD Model

Description

Product Overview: Maxim Integrated MAX6385XS16D3+T

The MAX6385XS16D3+T is a high-precision, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This compact and efficient device is engineered to monitor power supplies in digital systems, providing a reliable safeguard against system failures caused by unstable or inadequate power supply voltages.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a preset threshold voltage of 1.6V, ensuring that the system operates within safe voltage levels.
  • Reset Output: It features an active-low, push-pull reset output, which provides a clear and assertive signal to the µP during power-up, power-down, and brownout conditions.
  • Manual Reset: An additional manual reset input allows for an external trigger to initiate a system reset, providing an extra layer of control.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6385XS16D3+T consumes minimal power, making it ideal for portable and battery-operated devices.
  • High Accuracy: With its precision monitoring capability, the device ensures system stability by maintaining tight control over the supply voltage.
  • Compact Package: The device is offered in a small, 4-pin SC70 package, which is suitable for space-constrained applications.

Applications

The MAX6385XS16D3+T is versatile and can be employed in a variety of applications where voltage monitoring and system reliability are paramount. It is particularly useful in:

  • Portable Devices
  • Embedded Systems
  • Data Storage Systems
  • Medical Equipment
  • Automotive Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX6385XS16D3+T is no exception. It is built to meet the stringent requirements of industrial environments and is backed by Maxim Integrated's robust technical support and documentation. Customers can rely on this supervisory circuit to maintain the integrity of their systems and protect against the risks associated with voltage anomalies.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess