EN
  • EN
  • DE

TBU-CA050-050-WH

Part No TBU-CA050-050-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description TBU-CA Series - TBU® High-Speed Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU
Packaging Reel - TR
Voltage - Clamping 500V
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package SMD 6.50mm x 4.00mm
Manufacturer Package SMD
Voltage - Working 250V
Win Source Part Number 1264356-TBU-CA050-050-WH
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Family Name TBU-CA
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TBU-CA050-050-WH CAD Model

Description

The TBU-CA050-050-WH is a circuit protection device manufactured by Bourns Inc. It is a TBU series device with a voltage working capacity of 250V and a voltage clamping capacity of 500V.

  • GPTDescription: The device is designed for general applications and has one circuit.
  • GPTDescription: It is available in SMD packaging with dimensions of 6.50mm x 4.00mm.
  • GPTDescription: The TBU-CA050-050-WH is a medium-popularity product with limited supply and demand status.

You May Also Be Interested in

STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1156 $52.9652
40+ $2.5564 $102.2560
61+ $2.4765 $151.0665
84+ $2.3966 $201.3144
108+ $2.3167 $250.2036
145+ $2.0771 $301.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess