EN
  • EN
  • DE
  • IT

TPD3S714QDBQRQ1

Part No TPD3S714QDBQRQ1
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Technology Internal Switch
Applications Automotive
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Voltage - Working 18V
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271961-TPD3S714QDBQRQ1
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPD3S714-Q1
Introduction Date February 02, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD3S714QDBQRQ1 CAD Model

Description

Overview of Texas Instruments TPD3S714QDBQRQ1

The TPD3S714QDBQRQ1 from Texas Instruments is a highly integrated circuit designed to provide comprehensive USB Type-C port protection. This advanced device is specifically tailored to safeguard the USB Type-C interface, which has become the standard for data transfer and power delivery in a wide range of consumer electronics, including smartphones, tablets, laptops, and other portable devices.

Key Features

  • Integrated Protection: The TPD3S714QDBQRQ1 offers robust protection against electrostatic discharge (ESD), with IEC 61000-4-2 Level 4 ESD protection. This ensures the longevity and reliability of USB Type-C ports by shielding them from electrical overstress.
  • High-Speed Data Line Support: This device is designed to support high-speed data lines without compromising signal integrity, making it suitable for applications that require fast data transfer rates.
  • Low Capacitance: With its low line capacitance, the TPD3S714QDBQRQ1 minimizes signal attenuation, ensuring high-quality signal transmission over the USB Type-C interface.
  • Small Footprint: The compact QFN package allows for space-saving PCB designs, which is crucial in modern electronic devices where space is at a premium.
  • Power Delivery Compatibility: It is compatible with USB Power Delivery (PD), which means it can handle the increased power levels required for fast charging and other power-intensive applications.

Applications

The TPD3S714QDBQRQ1 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Gaming Consoles
  • Docking Stations
  • Monitors and Display Interfaces

With its combination of high-speed data line support, low capacitance, and robust ESD protection, the TPD3S714QDBQRQ1 from Texas Instruments is an ideal choice for designers looking to enhance the durability and performance of their USB Type-C interfaces. Its small form factor and compatibility with USB Power Delivery make it a versatile and essential component in the development of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5959 $55.8565
80+ $1.3095 $104.7600
120+ $1.2685 $152.2200
165+ $1.2276 $202.5540
215+ $1.1867 $255.1405
285+ $1.0639 $303.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess