EN
  • EN
  • DE
  • IT

LT4356CS-1#TRPBF

Part No LT4356CS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878814-LT4356CS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356CS-1#TRPBF CAD Model

Description

Product Overview: LT4356CS-1#TRPBF

The LT4356CS-1#TRPBF from Analog Devices Inc. is a surge stopper designed to protect sensitive electronic circuits from high voltage spikes and surges. This device is particularly crucial in applications where the input power supply is unpredictable and can potentially damage the system. It operates by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transient overvoltage events, thereby limiting the output voltage to a safe level.

Key Features

  • Overvoltage Protection: The LT4356CS-1#TRPBF offers robust overvoltage protection by clamping input transients to a safe output voltage, preventing damage to downstream components.
  • Wide Operating Range: This device can handle a wide input voltage range, making it versatile for various applications.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage through an external resistor divider, providing flexibility in different circuit designs.
  • Reverse Input Protection: It includes a feature to safeguard against reverse inputs, which can be critical in preventing reverse polarity damage.
  • Low Quiescent Current: The LT4356CS-1#TRPBF maintains a low quiescent current, which is beneficial for power-sensitive applications.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Systems
  • Telecommunications Infrastructure
  • Power Supplies

The LT4356CS-1#TRPBF is available in a compact, surface-mount package, making it suitable for space-constrained applications. Its robust design ensures that it can withstand harsh environments, which is typical in automotive and industrial applications. With its ability to protect against high voltage transients, this surge stopper is an essential component for any design that requires reliable overvoltage protection.

Analog Devices Inc. has a reputation for creating high-quality, reliable components, and the LT4356CS-1#TRPBF is no exception. Its combination of features and protection capabilities make it a top choice for engineers looking to safeguard their electronic systems against voltage-related risks.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4083 $67.2664
19+ $6.8992 $131.0848
30+ $6.6835 $200.5050
40+ $6.4680 $258.7200
52+ $6.2524 $325.1248
70+ $5.6056 $392.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess