EN
  • EN
  • DE
  • IT

TPD8S300ARUKR

Part No TPD8S300ARUKR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description TPD8S300ARUKR USB TYPEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Clamping 8V
Technology Internal Switch
Number of Circuits 2
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Base Product Number TPD8S300
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852813-TPD8S300ARUKR
Ultra Librarian 3D Model Ultra Librarian TPD8S300ARUKR CAD Model

Description

TPD8S300ARUKR - USB Type-C and USB PD ESD Solution from Texas Instruments

The TPD8S300ARUKR is a state-of-the-art integrated circuit designed by Texas Instruments to provide a comprehensive Electrostatic Discharge (ESD) protection solution for USB Type-C and Power Delivery (PD) interfaces. This device is engineered to safeguard sensitive components from harmful ESD strikes that can occur during normal usage, ensuring the reliability and longevity of consumer electronics, such as smartphones, tablets, and laptops.

Key Features

  • USB Type-C and USB PD Protection: The TPD8S300ARUKR offers eight channels of ultra-low-capacitance rail-to-rail protection, making it ideal for USB Type-C interfaces that support USB PD communication.
  • Integrated Short-to-VBUS Overvoltage Protection: This feature provides overvoltage protection on the CC1 and CC2 lines, preventing damage to the system if the VBUS is shorted to the CC lines.
  • High ESD Protection: The device can withstand ESD strikes up to ±15kV IEC61000-4-2 contact discharge, ensuring robust protection against common electrostatic occurrences.
  • Low Capacitance: With low channel input capacitance, the TPD8S300ARUKR minimizes signal attenuation, preserving signal integrity for high-speed data lines.
  • Wide Operating Range: The device operates over a wide temperature range, making it suitable for various applications and environments.

Applications

The TPD8S300ARUKR is versatile and can be used in a variety of devices that utilize USB Type-C and USB PD protocols. It is particularly useful in:

  • Smartphones and tablets
  • Notebooks and laptops
  • USB Type-C docks, monitors, and accessories
  • Power banks and chargers

Reliability and Performance

Designed with the needs of modern electronics in mind, the TPD8S300ARUKR ensures that devices not only meet the current industry standards for ESD protection but also maintain the signal quality necessary for high-speed communication. Texas Instruments' commitment to quality means that this ESD solution is both reliable and effective, providing peace of mind for manufacturers and end-users alike.

By integrating the TPD8S300ARUKR into their designs, manufacturers can enhance the durability and ESD resilience of their products, offering a superior user experience and reducing the risk of damage from unforeseen electrical events.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0028 $50.1400
125+ $0.8228 $102.8500
190+ $0.7971 $151.4490
260+ $0.7714 $200.5640
340+ $0.7457 $253.5380
450+ $0.6685 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess