EN
  • EN
  • DE
  • IT

LTC4380CMS-1#PBF

Part No LTC4380CMS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 10-MSOP
Voltage - Working 4 to 80V
Win Source Part Number 1063680-LTC4380CMS-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4380CMS-1#PBF CAD Model

Description

LTC4380CMS-1#PBF - Surge Stopper from Linear Technology

The LTC4380CMS-1#PBF is a state-of-the-art surge stopper designed by Linear Technology to provide reliable protection for low power systems against high voltage surges and overcurrent conditions. This component is an essential safeguard for sensitive electronics, ensuring operational stability and extending the lifespan of the end product.

At the heart of the LTC4380CMS-1#PBF lies its ability to control an external N-channel MOSFET to act as a variable resistor, dynamically adjusting to varying input voltages and currents. This innovative feature allows the device to clamp the output voltage during an overvoltage event, such as a load dump in automotive applications or power surges in industrial systems, thereby protecting downstream components from damage.

The LTC4380CMS-1#PBF operates over a wide input voltage range of 4V to 72V, making it versatile for a variety of applications. It is capable of withstanding transient overvoltages up to 80V, ensuring robust performance even in the most demanding environments. The device also integrates a low quiescent current, typically 7µA in shutdown and 50µA in operation, which is particularly beneficial for battery-powered applications where power efficiency is crucial.

Fault protection is further enhanced by the inclusion of overcurrent protection, featuring a fast response to prevent potential damage from short-circuit events or excessive load currents. An adjustable undervoltage lockout (UVLO) is also provided, preventing the system from operating at dangerously low voltages that could compromise performance or stability.

The LTC4380CMS-1#PBF comes in a compact 10-lead MSOP package, offering a space-saving solution without compromising on functionality. Its operating temperature range of -40°C to 125°C assures reliable operation across a broad spectrum of temperature conditions.

Whether you're designing automotive electronics, industrial control systems, or portable devices, the LTC4380CMS-1#PBF surge stopper from Linear Technology is an excellent choice for protecting your sensitive circuits against voltage and current transients, ensuring your products operate safely and reliably.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9518 $71.5662
20+ $6.5246 $130.4920
31+ $6.3207 $195.9417
43+ $6.1169 $263.0267
55+ $5.9129 $325.2095
74+ $5.3012 $392.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess