EN
  • EN
  • DE
  • IT

C2567NLT

Part No C2567NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE TRANSFORMER SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse Electronics
Series *
Package Tape & Reel
Product Status Obsolete
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1378102-C2567NLT
Ultra Librarian 3D Model Ultra Librarian C2567NLT CAD Model

Description

The 1378102-C2567NLT is a pulse transformer from Pulse Electronics.

  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Product Status: Obsolete
  • MSL: 1 (Unlimited)
  • REACH Status: Unaffected
  • ECCN: Obsolete

You May Also Be Interested in

Pulse
PULSE XFMR 152UH
Need more? Email Us
Pulse
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Lowest to $2.9249
Pulse
XFRMR 6PORT 1:2 40UH SMD / 40μH T3/E3 (Twelve) Pulse Transformer 1:2 Surface Mount
Need more? Email Us
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD / 350μH LAN Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.5653
TDK Corporation
XFRMR FOR LXT901A CHIP SET 16SOP / 130μH LAN Pulse Transformer 1CT:1CT, 1CT:1.41CT Surface Mount
Lowest to $3.2598
Pulse
XFRMR 1:2/2.4 / 1:0.79/1 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
Lowest to $5.4981
Pulse
PULSE XFMR 90UH / 90μH Pulse Transformer Surface Mount
Lowest to $3.9117
Pulse
PULSE XFMR 1 CT:1.15CT TX/RX
Need more? Email Us
Pulse
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:2CT Receiver Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess