EN
  • EN
  • DE

TBU-CA025-200-WH

Part No TBU-CA025-200-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description TBU-CA Series - TBU® High-Speed Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU
Packaging Reel - TR
Voltage - Clamping 250V
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package SMD 6.50mm x 4.00mm
Manufacturer Package SMD
Voltage - Working 100V
Win Source Part Number 1264352-TBU-CA025-200-WH
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Family Name TBU-CA
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TBU-CA025-200-WH CAD Model

Description

The TBU-CA025-200-WH is an electronic component manufactured by Bourns Inc.

  • Series: TBU series
  • Popularity: Medium
  • Win Source Part Number: 1264352-TBU-CA025-200-WH
  • Applications: General
  • Circuits: One
  • Mounting Type: Surface-mount
  • Size: 6.50mm x 4.00mm
  • Voltage Working: 100V
  • Voltage Clamping: 250V

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3905 $62.5725
105+ $1.1411 $119.8155
160+ $1.1053 $176.8480
220+ $1.0697 $235.3340
280+ $1.0341 $289.5480
375+ $0.9270 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess