EN
  • EN
  • DE

MAX14571EUD+

Part No MAX14571EUD+
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC OVP/OVC ADJ HI ACCURACY TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-TSSOP-EP
Voltage - Working 36V
Win Source Part Number 701381-MAX14571EUD+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX14571EUD+ CAD Model

Description

The MAX14571EUD+ from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against damaging high-voltage conditions. This compact, integrated circuit is ideal for a variety of applications, including USB ports, portable electronics, and industrial control systems, where maintaining voltage integrity is crucial.

Key Features

  • Adjustable Overvoltage Protection: The device allows users to set the overvoltage protection threshold according to their specific requirements, ensuring tailored protection for sensitive electronics.
  • Low Quiescent Current: With its energy-efficient design, the MAX14571EUD+ consumes minimal power when idle, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: This controller operates effectively across a broad voltage range, accommodating various power supply standards and ensuring versatility across different platforms.
  • Fast Response Time: In the event of an overvoltage condition, the device reacts swiftly to disconnect the load, minimizing the potential for damage.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the circuit design and reduces the need for external components, saving space and cost.

Applications

  • USB Ports and Hubs
  • Portable Electronic Devices
  • Industrial Control Systems
  • Set-Top Boxes
  • Notebook Computers

Product Specifications

The MAX14571EUD+ is housed in a TSSOP-14 package, offering a compact solution for space-constrained designs. It operates over a temperature range of -40°C to +125°C, ensuring reliable performance in a wide array of environments. The device also features an automatic retry function, which attempts to reconnect the load after a fault condition has been cleared, thus reducing system downtime.

For engineers and designers looking for a robust overvoltage protection solution, the MAX14571EUD+ provides a combination of precision, flexibility, and reliability. Its comprehensive feature set and straightforward implementation make it an excellent choice for safeguarding critical electronic systems from unexpected voltage spikes.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess