EN
  • EN
  • DE
  • IT

C650-180-WH

Part No C650-180-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 180MA 650VIMP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 3-DFN
Voltage - Working 300V
Win Source Part Number 125437-C650-180-WH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C650-180-WH CAD Model

Description

Product Overview

The C650-180-WH is engineered to provide optimal performance in a variety of electronic projects, offering a perfect balance of efficiency and reliability. Its advanced features make it an ideal choice for modern applications.

Features and Benefits

  • High Precision: Delivers accurate and reliable output.
  • Versatile Compatibility: Seamlessly integrates with a range of devices.
  • Long-Life Expectancy: Designed for extended usage without degradation.
  • Low Maintenance: Requires minimal upkeep, ensuring cost-effective operation.

Applications

  • Home Automation
  • Medical Devices
  • Energy Management Systems
  • Communications Infrastructure

Additional Information

Whether used in sophisticated machinery or simple devices, the C650-180-WH is a testament to quality engineering and functional design.

You May Also Be Interested in

NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0605 $58.3275
130+ $0.8702 $113.1260
200+ $0.8430 $168.6000
275+ $0.8158 $224.3450
360+ $0.7887 $283.9320
480+ $0.7071 $339.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess