EN
  • EN
  • DE
  • IT

CYBLE-013025-00

Part No CYBLE-013025-00
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description RX TXRX MOD BLE 4.1 TRC ANT SMD  /  Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Cypress Semiconductor Corp
Series EZ-BLE™ PRoC™
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 1.5Mbps
Power - Output 4dBm
Sensitivity -94dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 128kB Flash, 60kB SRAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 26mA
Current - Transmitting 22mA
Mounting SMD (SMT)
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 31-SMD Module
Base Product Number CYBLE-013025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Names 428-4512-1,428-4512-2,428-4512-6
Standard Package 500
Win Source Part Number 1201973-CYBLE-013025-00
Ultra Librarian 3D Model Ultra Librarian CYBLE-013025-00 CAD Model

Description

The CYBLE-013025-00 is an RF transceiver module manufactured by Cypress Semiconductor Corp.

  • Frequency Range: 2.402GHz to 2.48GHz
  • Protocol: Bluetooth v4.1
  • Data Rate: 1.5Mbps
  • Memory: 128kB Flash and 60kB SRAM
  • Antenna Type: integrated trace
  • Output Power: 4dBm
  • Sensitivity: -94dBm
  • Receiving Current: 26mA
  • Transmitting Current: 22mA
  • Voltage Supply: 2.3V to 3.6V
  • Win Source Part Number: 1201973-CYBLE-013025-00

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $65.1941
Maxim Integrated
RF TO BITS SDARS RECEIVER / * RF Receiver
Need more? Email Us
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $608.4776
Maxim Integrated
ASK AND FSK, SPI INTERFACE
Lowest to $2.9249
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Texas Instruments
RF RX FSK/GFSK 315/433MHZ 20VQFN
Lowest to $3.6930
Maxim Integrated
COMPLETE SDARS RECEIVER
Lowest to $8.0436
Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Maxim Integrated
MAX2140 COMPLETE SDARS RECEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess