EN
  • EN
  • DE
  • IT

CC113LRTKT

Part No CC113LRTKT
Manufacturer Texas Instruments
Catalog RF Receivers
Description RF RX FSK/GFSK 315/433MHZ 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Sensitivity -116dBm
Data Rate (Max) 600kbps
Modulation or Protocol FSK, GFSK, OOK
Applications General Purpose
Current - Receiving 17.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number CC113
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576717-CC113LRTKT
Ultra Librarian 3D Model Ultra Librarian CC113LRTKT CAD Model

Description

Introducing the Texas Instruments CC113LRTKT

The Texas Instruments CC113LRTKT is an exceptional offering for developers and engineers looking to harness the power of wireless communication in their projects. This product is an integral part of the TI Low-Power RF portfolio, designed to provide a versatile and efficient solution for a wide range of applications such as industrial monitoring, home automation, wireless sensor networks, and smart metering.

At the heart of the CC113LRTKT is the CC113L Sub-1 GHz RF Transceiver, which operates in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands. This transceiver is tailored for low-power applications and is characterized by its high performance and reliability. The CC113L chip is designed to be easily integrated into systems requiring wireless capability and offers a sophisticated feature set to enable robust communication in challenging environments.

Key features of the CC113LRTKT include:

  • Low Power Consumption: The CC113L is optimized for low-power applications, ensuring extended battery life for portable and remote devices.
  • Flexible Modulation: It supports multiple modulation formats, including 2-FSK, 4-FSK, GFSK, and OOK, providing the flexibility needed to cater to various communication protocols and standards.
  • High Sensitivity: With excellent receiver sensitivity, the transceiver can pick up weak signals, which enhances the range and reliability of the wireless communication.
  • Programmable Data Rate: The data rate is programmable up to 500 kbps, allowing users to optimize the trade-off between speed and power consumption for their specific application.
  • Integrated Packet Handling: The CC113L includes hardware support for packet handling, data buffering, and automatic CRC generation, which simplifies software development and improves data integrity.

The CC113LRTKT is not just a chip; it is a testament to Texas Instruments' commitment to quality and innovation. It provides developers with a scalable, low-power, and high-performance solution that can be easily adapted to a variety of communication needs. Whether you're building a simple point-to-point link or a complex networked system, the CC113LRTKT is designed to meet the challenges of modern wireless applications.

With Texas Instruments' extensive support and resources, including development kits and online communities, integrating the CC113LRTKT into your project is straightforward, enabling a quick path from concept to deployment.

You May Also Be Interested in

Maxim Integrated
L1-BAND GPS RECEIVER
Lowest to $6.2400
Microchip Technology
RF RX ASK/FSK 433-435MHZ 48QFN
Lowest to $14.0058
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $608.4776
Broadcom Limited
SINGLE CHIP GPS RECEIVER / - RF Receiver
Lowest to $2.6364
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $6.5194
Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $9.8526
Maxim Integrated
COMPLETE SDARS RECEIVER
Lowest to $8.0436
Maxim Integrated
MAX2585 RF RECEIVER / * RF Receiver
Need more? Email Us
Maxim Integrated
ASK AND FSK, SPI INTERFACE
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6930 $59.0880
37+ $3.0302 $112.1174
58+ $2.9355 $170.2590
79+ $2.8408 $224.4232
102+ $2.7461 $280.1022
137+ $2.4620 $337.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess