EN
  • EN
  • DE
  • IT

CC1131TRHBRG4Q1

Part No CC1131TRHBRG4Q1
Manufacturer Texas Instruments
Catalog RF Receivers
Description RF RX FSK/GFSK 310-348MHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Discontinued
Frequency 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Sensitivity -111dBm
Data Rate (Max) 250kbps
Modulation or Protocol FSK, GFSK, MSK, ASK, OOK
Applications ISM, SRD
Current - Receiving 18.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1131
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576715-CC1131TRHBRG4Q1
Ultra Librarian 3D Model Ultra Librarian CC1131TRHBRG4Q1 CAD Model

Description

The CC1131TRHBRG4Q1 is a state-of-the-art integrated circuit from Texas Instruments, designed for robust and efficient wireless communication applications. This device is part of the CC1101 family, renowned for its high performance in low-power wireless systems. The CC1131TRHBRG4Q1 is specifically tailored for industrial and automotive sectors, where reliability and durability under harsh conditions are paramount.

Key Features:

  • Frequency Band: The CC1131TRHBRG4Q1 operates in the sub-1 GHz band, offering excellent penetration and range for wireless communication in various environments.
  • Modulation: It supports various modulation formats including 2-FSK, 4-FSK, GFSK, and OOK, providing flexibility to match specific application requirements.
  • High Sensitivity: The device boasts a high sensitivity receiver, which ensures reliable data reception even at low signal strength, enhancing the range and robustness of the communication link.
  • Low Power Consumption: Designed with power efficiency in mind, the CC1131TRHBRG4Q1 features a low current consumption in both transmit and receive modes, which is crucial for battery-operated devices.
  • Programmable Data Rate: The data rate is programmable, allowing the device to be optimized for throughput, range, or power consumption according to the needs of the specific application.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for applications that may be exposed to extreme temperatures.
  • Quality and Reliability: Texas Instruments ensures high-quality manufacturing standards, and the CC1131TRHBRG4Q1 is designed to meet stringent automotive requirements for reliability and performance.

Applications:

The versatility of the CC1131TRHBRG4Q1 makes it ideal for a wide range of applications, including but not limited to:

  • Automotive wireless networks
  • Industrial monitoring and control
  • Wireless alarm and security systems
  • Home automation
  • Wireless sensor networks

With its robust design and flexible feature set, the CC1131TRHBRG4Q1 from Texas Instruments is a top choice for developers looking to integrate reliable wireless communication capabilities into their industrial or automotive products.

You May Also Be Interested in

RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Texas Instruments
RF RX FSK/GFSK 315/433MHZ 20VQFN
Lowest to $3.6930
Maxim Integrated
RF TO BITS SDARS RECEIVER / * RF Receiver
Need more? Email Us
Microchip Technology
RF RX ASK/FSK 433-435MHZ 48QFN
Lowest to $14.0058
Maxim Integrated
L1-BAND GPS RECEIVER
Lowest to $6.2400
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $24.9601
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $24.6040
Maxim Integrated
ASK AND FSK, SPI INTERFACE
Lowest to $2.9249

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8526 $59.1156
14+ $8.0843 $113.1802
22+ $7.8316 $172.2952
30+ $7.5790 $227.3700
39+ $7.3264 $285.7296
52+ $6.5685 $341.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess