EN
  • EN
  • DE
  • IT

NCP1607BDR2G

Part No NCP1607BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CRM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Current - Startup 23.5μA
Supply Voltage - Operating 9.5 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 024970-NCP1607BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1607BDR2G CAD Model

Description

ON Semiconductor NCP1607BDR2G Power Factor Correction Controller

The ON Semiconductor NCP1607BDR2G is a highly integrated and efficient solution for power factor correction (PFC) applications. This advanced controller is designed to operate in continuous conduction mode (CCM) to provide a near-unity power factor, making it an ideal choice for AC-DC converters and power supplies in a wide range of electronic equipment.

Key Features

  • High Efficiency: The NCP1607BDR2G is designed to minimize power loss, ensuring high efficiency in power supply operation.
  • Continuous Conduction Mode: Optimized for CCM, the controller is well-suited for applications requiring stable and reliable power factor correction.
  • Frequency Modulation: To reduce electromagnetic interference (EMI), the device incorporates frequency modulation for quieter operation.
  • Dynamic Response: The NCP1607BDR2G offers excellent dynamic response to load and line variations, maintaining performance under different conditions.
  • Brown-Out Protection: The built-in brown-out protection ensures the controller operates safely during periods of low input voltage.
  • Overvoltage Protection (OVP): The device is equipped with OVP to safeguard the system against voltage spikes.
  • Soft-Start: A soft-start feature is included to reduce stress on the power supply during startup.

Applications

The NCP1607BDR2G is versatile and can be used in a variety of applications, including:

  • Desktop and laptop power supplies
  • Flat-panel television and monitor power supplies
  • Industrial power systems
  • AC-DC adapters for consumer electronics

Package and Quality

Encased in an SOIC-8 package, the NCP1607BDR2G is compact and suitable for space-constrained applications. ON Semiconductor is committed to high quality and reliability, making this PFC controller a dependable choice for your power management needs.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR AVER 220KHZ 16TSSOP
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2161
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $2.1940
STMicroelectronics
DIGITAL COMBO MULTI-MODE PFC AND
Lowest to $1.2532
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0183
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Texas Instruments
ISOLATED DRIVER
Lowest to $0.7377

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5173 $56.9030
265+ $0.4245 $112.4925
410+ $0.4113 $168.6330
565+ $0.3979 $224.8135
730+ $0.3847 $280.8310
975+ $0.3450 $336.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,895 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess