EN
  • EN
  • DE

MAX16831ATJ+T

Part No MAX16831ATJ+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 5.5V
Voltage Supply MAX 76V
Frequency 125kHz ~ 600kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 701835-MAX16831ATJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16831
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX16831ATJ+T CAD Model

Description

Maxim Integrated's MAX16831ATJ+T High-Voltage, High-Brightness LED Driver

The MAX16831ATJ+T from Maxim Integrated is a sophisticated, high-voltage LED driver specifically designed for driving high-brightness LEDs. This versatile component is ideal for automotive, industrial, and general lighting applications where efficiency and reliability are paramount.

With an input voltage range of 5.5V to 65V, the MAX16831ATJ+T is well-suited for systems with wide input voltage variations, making it a perfect choice for automotive lighting solutions, including headlights, tail lights, and interior illumination. Its high voltage capability also allows for multiple LEDs to be driven in series, ensuring consistent current through each LED to provide uniform brightness and color.

The MAX16831ATJ+T incorporates a current-mode control DC-DC controller which enables precise control of the LED current, an essential feature for maintaining consistent luminosity and prolonging the lifespan of the LEDs. The device's integrated PWM dimming capability allows for a wide range of brightness control, which is essential for applications that require variable light intensity, such as dimmable indoor lighting fixtures or adaptive automotive lighting systems.

This LED driver offers a high level of integration to minimize external component count, which can help reduce overall system cost and complexity. Additionally, it features built-in protection mechanisms, such as thermal shutdown, over-voltage, and open or short-circuit LED protection, which contribute to the robustness and longevity of the end application.

The MAX16831ATJ+T is available in a compact 32-pin TQFN package with an exposed pad for enhanced thermal performance. Its small footprint and surface-mount package make it well-suited for space-constrained applications. Maxim Integrated has designed this driver to meet the rigorous demands of high-performance LED lighting systems, offering designers a reliable and efficient solution for their lighting needs.

Overall, the MAX16831ATJ+T is a high-quality, feature-rich LED driver that offers the performance and flexibility required for a wide range of lighting applications, ensuring optimal functionality and energy efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,948 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess