EN
  • EN
  • DE

MAX98357AETE+T

Part No MAX98357AETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.2W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (3x3)
Package 16-WFQFN Exposed Pad
Win Source Part Number 707577-MAX98357AETE+T
Series MAX series
Family Name MAX98357A
Introduction Date September 18, 2013
ECCN EAR99
Country of Origin China, Taiwan, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98357AETE+T CAD Model

Description

Maxim Integrated MAX98357AETE+T Digital Audio Amplifier

The Maxim Integrated MAX98357AETE+T is a sophisticated digital audio amplifier that delivers high-quality sound amplification with minimal components and effort. This compact, efficient device is designed to streamline the integration of audio into various electronic projects, making it an ideal choice for designers and hobbyists alike.

At the heart of the MAX98357AETE+T is its Class D amplifier architecture, which ensures high power efficiency and excellent audio performance. The device is capable of driving a speaker with up to 3.2W of power at a 4Ω load and 5V supply, making it powerful enough for a range of applications while maintaining clarity and fidelity in audio reproduction.

One of the standout features of the MAX98357AETE+T is its simple digital audio interface. It supports a variety of input data formats, including I2S, left-justified, and TDM, providing flexibility in connecting with different audio sources. Its plug-and-play nature means that minimal configuration is required, and it can easily be integrated into existing designs.

The amplifier also boasts a wide supply voltage range from 2.7V to 5.5V, which allows it to be used in portable battery-powered devices as well as stationary applications. Additionally, the MAX98357AETE+T includes comprehensive click-and-pop suppression that minimizes noise when the device powers on or off, ensuring a seamless audio experience for the end user.

For thermal management, the MAX98357AETE+T is equipped with an over-temperature protection circuit, which safeguards the device from potential damage due to excessive heat. Moreover, the amplifier comes in a compact 16-pin TQFN package with an exposed pad, which helps in heat dissipation and allows for space-saving PCB designs.

Whether you're building a wireless speaker, a smart home device, or any project that requires reliable and high-quality audio amplification, the Maxim Integrated MAX98357AETE+T offers a powerful, efficient, and easy-to-use solution that will elevate the auditory experience of your product.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess