EN
  • EN
  • DE

TBU-CA025-500-WH

Part No TBU-CA025-500-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 500MA 250VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - Clamping 250V
Technology Internal Switch
Number of Circuits 1
Applications Use For General
Mounting Style SMD
Manufacturer Package SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 100V
Part Number Series TBU-CA025
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805426-TBU-CA025-500-WH
Ultra Librarian 3D Model Ultra Librarian TBU-CA025-500-WH CAD Model

Description

The TBU-CA025-500-WH is a general-use internal switch manufactured by Bourns Inc.

  • Packaging: Reel
  • Mounting: SMD
  • Working Voltage: 100V
  • Clamping Voltage: 250V
  • Part Number Series: TBU-CA025
  • Supplier Device Package: SMD
  • Manufacturer Package: SMD 6.50mm x 4.00mm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5189 $53.1615
85+ $1.2463 $105.9355
125+ $1.2073 $150.9125
175+ $1.1684 $204.4700
225+ $1.1295 $254.1375
300+ $1.0126 $303.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess