EN
  • EN
  • DE
  • IT

TBU-DT085-100-WH

Part No TBU-DT085-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 100MA 850V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping 850V
Technology Internal Switch
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Case / Package 4-DFN (5x5)
Voltage - Working 425V
Win Source Part Number 1105598-TBU-DT085-100-WH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBU-DT085-100-WH CAD Model

Description

The Bourns TBU-DT085-100-WH is a two-circuit internal switch designed for Ethernet applications.

  • Mounting: surface-mount technology
  • Voltage Working Range: 425V
  • Voltage Clamping Range: 850V
  • Packaging: reel
  • Device Type: circuit protection device
  • Popularity: medium

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6963
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $12.3332
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $16.4520
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $2.0674
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1596
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.7016
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.2593
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess