EN
  • EN
  • DE

DTC114EU

Part No DTC114EU
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case SOT323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 730671-DTC114EU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC114EU CAD Model

Description

The DTC114EU is an NPN digital transistor manufactured by Rohm Semiconductor. It's designed to simplify circuit design by integrating bias resistors within the transistor package. This reduces the number of external components needed, saving space and cost. The DTC114EU is commonly used in switching applications where a controlled turn-on and turn-off characteristic is required.

Applications:

  • Switching Circuits: Used as a switching element in various digital circuits.
  • Inverter Circuits: Simplifies the implementation of inverter stages.
  • LED Drivers: Controls the current flow to LEDs.
  • Relay Drivers: Drives small relays in electronic systems.
  • Logic Circuits: Used in various logic gate implementations.

Features:

  • Integrated Bias Resistors: Reduces external component count and simplifies circuit design.
  • Small SMT Package: Compact size for high-density PCB layouts.
  • Fixed Bias Resistor Values: Provides predictable and stable biasing.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.

Benefits:

  • Reduced Component Count: Lowers bill of materials (BOM) cost and simplifies assembly.
  • Simplified Design: Easier to design and implement compared to using discrete transistors and resistors.
  • Space Savings: Small package size allows for more compact designs.
  • Improved Reliability: Fewer external components can lead to higher system reliability.

Additional Details:

The DTC114EU's integrated resistors have specific values that determine the base current and overall switching characteristics. It's crucial to consult the datasheet for detailed electrical characteristics, including maximum voltage and current ratings. The datasheet also provides information on the device's thermal resistance, which is important for calculating power dissipation and ensuring the device operates within its safe temperature limits. When soldering, follow the manufacturer's recommendations for temperature and duration to ensure a reliable connection without damaging the component.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0208 $57.8240
6,670+ $0.0173 $115.3910
10,715+ $0.0162 $173.5830
14,290+ $0.0162 $231.4980
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess