EN
  • EN
  • DE

USB5906C-I/KD

Part No USB5906C-I/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface I2C, SMBus, SPI, UART
Standards USB 2.0, USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5906
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-USB5906C-I/KD
Standard Package 168
Win Source Part Number 1117993-USB5906C-I/KD
Ultra Librarian 3D Model Ultra Librarian USB5906C-I/KD CAD Model

Description

Microchip Technology's USB5906C-I/KD: A High-Performance USB 2.0 Smart Hub

The USB5906C-I/KD is a cutting-edge USB 2.0 Smart Hub IC designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is tailored for applications that require seamless integration of multiple USB devices through a single hub. It is an ideal solution for expanding USB capabilities in a wide range of electronic products, including desktop and laptop computers, docking stations, monitors, and embedded systems.

The USB5906C-I/KD features a multi-transaction translator (MTT) that enables optimal performance by handling multiple USB 2.0 transactions simultaneously. This ensures that connected devices operate at their peak efficiency without compromising data transfer speeds. The hub supports up to six downstream ports, providing ample connectivity for various peripherals such as keyboards, mice, storage devices, and more.

One of the key advantages of the USB5906C-I/KD is its built-in flexibility and ease of integration. It comes with configurable port mapping and ganging options, allowing designers to tailor the hub's functionality to specific product requirements. Additionally, the hub incorporates battery charging support, including dedicated charging port (DCP) and charging downstream port (CDP) modes, making it suitable for portable devices that require on-the-go charging capabilities.

For enhanced security and user experience, the USB5906C-I/KD integrates features such as Link Power Management (LPM), which helps reduce power consumption, and PortSwap, which simplifies the PCB layout. It also includes PHYBoost technology, which improves signal integrity over long cables or through connectors with high insertion loss. This ensures a reliable connection and extended operational range for connected devices.

Designed for robust operation, the USB5906C-I/KD is available in a 64-pin QFN (Quad Flat No-leads) package, providing a compact footprint for space-constrained applications. It operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the USB5906C-I/KD from Microchip Technology is a sophisticated and versatile USB hub solution that offers an excellent balance of performance, power efficiency, and connectivity for a multitude of USB-enabled devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess