EN
  • EN
  • DE

TLC5940EP

Part No TLC5940EP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Enhanced Product 16 Channel LED Driver With DOT Correction and Grayscale PWM Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099643-TLC5940EP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC5940EP CAD Model

Description

The TLC5940EP from Texas Instruments is a highly versatile LED driver integrated circuit designed to manage complex lighting applications. This robust, extended temperature range device is specifically engineered for those who require reliable performance in demanding environments.

The TLC5940EP is a 16-channel, constant-current sink LED driver. Each of the 16 output channels can be individually adjusted through grayscale PWM control, ensuring precise control of the brightness levels for your LED arrays. This feature makes it an ideal choice for applications needing sophisticated lighting effects, such as architectural lighting, display backlighting, and various types of LED-based illumination products.

One of the key features of the TLC5940EP is its support for dot correction. This capability allows the user to correct the brightness variations between LEDs, ensuring a uniform output across the display or lighting installation. Dot correction is programmed via an onboard EEPROM, which means your settings are retained even after power is cycled.

In addition to its advanced control features, the TLC5940EP is designed with thermal protection in mind. The thermal shutdown feature ensures that the device and your LEDs are protected from overheating, which can lead to extended product life and increased reliability.

For easy integration into your system, the TLC5940EP includes a serial interface with a wide range of input voltages. This flexibility allows it to be used in conjunction with various microcontrollers or other digital control devices, making it a versatile choice for many different types of electronic projects.

With its combination of advanced features, the TLC5940EP stands out as a powerful tool for managing complex LED arrays. Whether for commercial, industrial, or sophisticated hobbyist applications, the TLC5940EP provides the control and reliability needed to create stunning visual displays and efficient, high-quality lighting solutions.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess