EN
  • EN
  • DE

MAX688CUA+

Part No MAX688CUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.04V @ 200mA (Typ)
Output Current 1A
Operating Supply Current 25μA to 250μA
Control Features Current Limit, Enable, Power Fail
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.04V @ 200mA
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 105663-MAX688CUA+
Ultra Librarian 3D Model Ultra Librarian MAX688CUA+ CAD Model

Description

The MAX688CUA+ is a high-performance, highly integrated charge-pump voltage converter engineered by Maxim Integrated. This advanced device is designed to efficiently convert a positive voltage in the range of 2.7V to 11.5V to a corresponding inverted negative voltage, making it an ideal solution for powering devices that require a dual supply from a single positive supply source.

Key Features

  • Wide Input Voltage Range: Operates with input voltages from 2.7V to 11.5V, accommodating a variety of power sources.
  • High Output Current: Provides up to 200mA of output current, suitable for demanding applications.
  • High Efficiency: Utilizes a charge-pump inverter scheme to maximize efficiency and minimize power loss.
  • Low Power Consumption: Features a quiescent current of only 120µA, enhancing battery life in portable applications.
  • Adjustable Output Voltage: Allows for flexibility in design by enabling the user to set the output voltage to match specific requirements.
  • Thermal Overload Protection: Ensures device safety and longevity by preventing overheating.

Applications

The MAX688CUA+ is versatile and can be used in a wide array of applications, such as:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Medical Instruments
  • Telecommunications Equipment

Product Specifications

Parameter Value
Package/Case µMAX-8
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C

The MAX688CUA+ is a testament to Maxim Integrated's commitment to providing innovative power solutions that meet the needs of modern electronic systems. With its robust feature set and flexible applications, it stands out as a smart choice for designers looking to incorporate a reliable inverted voltage supply into their projects.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess