EN
  • EN
  • DE

STGB20NB37LZ

Part No STGB20NB37LZ
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 425V 40A 200W D2PAK / IGBT 425 V 40 A 200 W Surface Mount D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 425 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2V @ 4.5V, 20A
Power - Max 200 W
Switching Energy 11.8mJ (off)
Input Type Standard
Gate Charge 51 nC
Td (on/off) @ 25°C 2.3µs/2µs
Test Condition 250V, 20A, 1kOhm, 4.5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1096880-STGB20NB37LZ
Ultra Librarian 3D Model Ultra Librarian STGB20NB37LZ CAD Model

Description

STGB20NB37LZ - IGBT Transistor from STMicroelectronics

The STGB20NB37LZ is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This IGBT is part of ST's STPOWER family and is specifically engineered to deliver high efficiency and fast switching in a wide range of power applications.

Key Features

  • High Current Capability: The STGB20NB37LZ can handle a continuous collector current of up to 40A, making it suitable for high-power applications.
  • Low On-Voltage: It offers a very low collector-emitter saturation voltage of typically 1.85V, which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: The device is designed for fast switching, with a tight parameter distribution and a high ruggedness capability, ensuring reliability even under stressful conditions.
  • Co-Packaged Free-Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which provides protection against reverse voltage and reduces the number of components required in a circuit.

Applications

The STGB20NB37LZ is ideal for a diverse range of high-efficiency applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Reliability and Performance

STMicroelectronics ensures that the STGB20NB37LZ meets the highest quality and performance standards. The device undergoes rigorous testing and validation to guarantee optimal performance and reliability in the field. With its robust design and advanced features, the STGB20NB37LZ is an excellent choice for designers looking to enhance efficiency and longevity in their power management systems.

Summary

Overall, the STGB20NB37LZ from STMicroelectronics represents a blend of high-performance, efficiency, and reliability. Its advanced features make it a compelling choice for engineers and designers working on the next generation of power electronic systems. With ST's commitment to quality, this IGBT is set to be a cornerstone component in a multitude of power applications.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess