EN
  • EN
  • DE
  • IT

DS1231S-20+T&R

Part No DS1231S-20+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC / Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.37V, 4.62V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1231
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982708-DS1231S-20+T&R
Ultra Librarian 3D Model Ultra Librarian DS1231S-20+T&R CAD Model

Description

Maxim Integrated DS1231S-20+T&R Power Monitor Chip

The DS1231S-20+T&R from Maxim Integrated is a robust power monitoring integrated circuit designed to ensure the reliable operation of microprocessor systems. This power monitor chip is an essential component for applications that require high dependability in power supply and system operation. With its precision voltage monitoring capabilities, the DS1231S-20+T&R is an ideal choice for safeguarding sensitive electronic equipment against unpredictable power conditions.

Key Features

  • Supply Voltage Monitoring: The DS1231S-20+T&R continuously monitors the system's supply voltage and ensures it remains within acceptable thresholds, thereby protecting the system from under-voltage conditions.
  • Automatic Reset: It generates a reset signal for the microprocessor whenever the supply voltage drops below a preset level, ensuring the system restarts with a clean state once normal voltage levels are restored.
  • Programmable Time Delay: The device features a programmable time delay that provides flexibility in determining how long the reset condition should be maintained after a power fault is detected.
  • Temperature Range: The DS1231S-20+T&R operates over a wide temperature range, making it suitable for various environmental conditions.
  • Form Factor: Available in a surface-mount package, it is designed for easy integration into modern PCB designs.

Applications

The DS1231S-20+T&R is a versatile component that can be used in a range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Telecommunication systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1231S-20+T&R is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity. The product is available in tape and reel (T&R) packaging, which facilitates efficient assembly processes, especially for high-volume production.

Whether you are designing a new system or retrofitting an existing one, the Maxim Integrated DS1231S-20+T&R power monitor chip is an excellent choice for managing your power monitoring needs effectively.

You May Also Be Interested in

Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2083 $66.6249
7+ $18.2222 $127.5554
10+ $17.6527 $176.5270
14+ $17.0832 $239.1648
17+ $16.5138 $280.7346
23+ $14.8055 $340.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess