EN
  • EN
  • DE
  • IT

CAT823RTDI-GT3

Part No CAT823RTDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR RESET TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 012667-CAT823RTDI-GT3
Family Name CAT823
Introduction Date September 10, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT823RTDI-GT3 CAD Model

Description

ON Semiconductor CAT823RTDI-GT3 Voltage Supervisor IC

The CAT823RTDI-GT3 is a precision voltage supervisor device designed by ON Semiconductor, a leading figure in the semiconductor industry. This compact and efficient component is engineered to ensure reliable system operation through its monitoring of power supply voltages. The CAT823RTDI-GT3 is an essential component for a wide range of electronic applications, particularly those that require a high degree of stability and accuracy in power supply monitoring.

With a specific focus on safeguarding against unpredictable system behavior due to power fluctuations, this voltage supervisor IC is adept at providing the necessary control. It features a fixed sense threshold voltage of 2.93V, which is ideal for 3V systems, and a ±1.5% threshold accuracy that is maintained over the entire temperature range of -40°C to +85°C. This precision ensures that systems are consistently monitored and protected against undervoltage conditions.

The CAT823RTDI-GT3 is housed in a small 4-pin SOT-143 package, making it suitable for space-constrained applications. Despite its compact size, it does not compromise on performance, offering a low supply current of 9 µA, which is highly beneficial for power-sensitive designs. Its active-low reset output remains asserted for a minimum of 140 ms after V_CC has risen above the reset threshold, ensuring a proper system reset and stabilization.

This voltage supervisor IC also features a built-in manual reset input, allowing for a system reset to be triggered with an external pushbutton or logic signal. This adds an extra layer of control for system designers and operators, providing the ability to manually initiate a system reboot or shutdown when necessary.

In conclusion, the CAT823RTDI-GT3 from ON Semiconductor is a robust and reliable solution for systems that require vigilant voltage supervision. It combines precision, low power consumption, and a small form factor, making it a versatile choice for applications ranging from consumer electronics to industrial control systems. By integrating this IC into your design, you can enhance the overall stability and safety of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6077 $57.3694
53+ $2.1396 $113.3988
82+ $2.0728 $169.9696
112+ $2.0059 $224.6608
145+ $1.9391 $281.1695
194+ $1.7385 $337.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess