EN
  • EN
  • DE
  • IT

LTC6905MPS5#TRMPBF

Part No LTC6905MPS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5  /  Oscillator, Silicon IC 17MHz ~ 170MHz TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Package Tape & Reel
Type Oscillator, Silicon
Frequency 17MHz ~ 170MHz
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 14 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Mounting SMD (SMT)
Base Product Number LTC6905
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6905MPS5#TRMPBFCT,-2735-LTC6905MPS5#TRMPBFTR,505-LTC6905MPS5#TRMPBFTR,LTC6905MPS5#TRMPBFTR,505-LTC6905MPS5#TRMPBFDKR,-2735-LTC6905MPS5#TRMPBFCT,LTC6905MPS5#TRMPBFTR-ND,LTC6905MPS5#TRMPBFDKR,LTC6905MPS5#TRMPBFDKR-ND,-2735-LTC6905MPS5#TRMPBFDKR,LTC6905MPS5#TRMPBFCT-ND,LTC6905MPS5#TRMPBF-ND,-2735-LTC6905MPS5#TRMPBFTR-ND,LTC6905MPS5#TRMPBFCT
Standard Package 500
Win Source Part Number 1072638-LTC6905MPS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6905MPS5#TRMPBF CAD Model

Description

The LTC6905MPS5#TRMPBF is a high-performance, precision silicon oscillator manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This robust and reliable component is designed to provide a stable and accurate clock signal for a wide range of electronic applications.

Key Features

  • Frequency Range: The oscillator offers an adjustable frequency range from 17MHz to 170MHz, which can be set using a single external resistor. This feature allows for flexibility and precision in various applications.
  • Voltage Supply: It operates on a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered and portable devices.
  • Temperature Stability: The LTC6905MPS5#TRMPBF provides excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Low Power Consumption: With its low power consumption, this oscillator is ideal for power-sensitive applications, contributing to the energy efficiency of the overall system.
  • Output Drive Capability: It features a CMOS output driver that can drive a capacitive or resistive load, providing flexibility in interfacing with other components.
  • Packaging: The device comes in a compact 5-lead SOT-23 package, which is suitable for space-constrained applications.

Applications

The LTC6905MPS5#TRMPBF is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial and automotive electronics
  • Medical equipment
  • Consumer electronics

With its precision and ease of use, the LTC6905MPS5#TRMPBF from Analog Devices Inc. is a reliable choice for designers looking to incorporate a stable clock source into their electronic designs without the need for complex programming or additional components.

You May Also Be Interested in

Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5284 $71.0568
5+ $29.1516 $145.7580
7+ $28.2406 $197.6842
10+ $27.3296 $273.2960
13+ $26.4186 $343.4418
17+ $23.6855 $402.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess